Product Overview: SN74LVC1G04QDBVRQ1
The SN74LVC1G04QDBVRQ1 is a high-performance, single-gate inverter chip from Texas Instruments designed for use in a wide range of electronics applications. This device operates on a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. As a part of the LVC (Low-Voltage CMOS) family, it is optimized for low-voltage operation while maintaining the ability to drive high output currents.
Key Features
- Logic Type: Inverter
- Output Drive Capability: Capable of driving ±24 mA at the output, providing robust signal integrity.
- Operating Voltage: 1.65V to 5.5V, accommodating a variety of logic level requirements.
- Schmitt-Trigger Input: Offers enhanced noise immunity and a clean switching output.
- Propagation Delay: Fast propagation delay times, typically 3.4 ns at 3.3V, ensuring quick response times for critical applications.
- Temperature Range: Designed to operate over an extended temperature range of -40°C to 125°C, suitable for automotive and industrial environments.
- Package: Available in a small SOT-23 (DBV) package, ideal for space-constrained applications.
- Qualification: AEC-Q100 qualified for automotive use, ensuring reliability and performance under harsh conditions.
Applications
The SN74LVC1G04QDBVRQ1 is a versatile component that can be used in a variety of electronic circuits. Its primary function is to invert the input signal, which is essential in digital logic circuits. The device is particularly well-suited for automotive applications, given its robust temperature range and AEC-Q100 qualification. It can also be utilized in industrial, consumer electronics, computing, and telecommunication systems where signal inversion with high-speed and low-power consumption is required.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVC1G04QDBVRQ1 is manufactured with this in mind, ensuring that each chip meets the highest standards. It is designed to withstand the rigors of automotive applications, which often involve exposure to extreme temperatures, vibrations, and other challenging conditions. Customers can trust this product to perform reliably over its intended lifespan.
Whether you're designing a new automotive control system or looking for a reliable inverter for an existing application, the SN74LVC1G04QDBVRQ1 from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.