EN
  • EN
  • DE

SN74LVC1G02DBVRE4

Part No SN74LVC1G02DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SOT23-5 / NOR Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LVC1G02
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257636-SN74LVC1G02DBVRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G02DBVRE4 CAD Model

Description

Product Overview: SN74LVC1G02DBVRE4 by Texas Instruments

The SN74LVC1G02DBVRE4 is a high-performance, single 2-input positive-NOR gate designed by Texas Instruments to meet the demands of modern electronics. Fabricated with an advanced CMOS technology, it offers a compelling mix of power efficiency and speed, making it a suitable choice for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Logic Type: 2-Input Positive-NOR Gate
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and enabling use in mixed-voltage systems.
  • Logic Level Compatibility: Inputs accept voltages up to 5.5 V, providing interface capabilities with higher voltage systems even when operating at lower voltages.
  • High Drive: Capable of driving up to 32 mA, allowing for direct control of small loads.
  • Low Power Consumption: ICC of 10 µA max, contributing to energy-saving designs.
  • Propagation Delay: Fast propagation delays of approximately 3.4 ns at 3.3 V, ensuring quick response times for critical applications.
  • Package: The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The versatile nature of the SN74LVC1G02DBVRE4 makes it a perfect fit for various applications, including:

  • Smartphones and portable electronics
  • Computing peripherals
  • Data communication infrastructure
  • Embedded systems
  • Signal processing
  • Power management circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G02DBVRE4 is no exception. Each device undergoes rigorous testing to ensure performance and reliability. The product is also supported by Texas Instruments' comprehensive technical documentation, making integration into your designs as seamless as possible.

Conclusion

Whether you're designing a complex digital system or simply need a reliable logic gate for a basic circuit, the SN74LVC1G02DBVRE4 from Texas Instruments offers the performance, versatility, and quality that engineers around the world have come to expect from a leader in semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess