EN
  • EN
  • DE

SN74LVC1G00YZPR

Part No SN74LVC1G00YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-NAND GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 5-DSBGA, 5-WCSP (1.4x0.9)
Package 5-XFBGA, DSBGA
Win Source Part Number 1255495-SN74LVC1G00YZPR
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G00
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G00YZPR CAD Model

Description

SN74LVC1G00YZPR - Texas Instruments

The SN74LVC1G00YZPR is a high-performance, single 2-input positive-NAND gate from Texas Instruments, designed for optimal efficiency and functionality in a variety of electronic applications. This compact and versatile component is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Constructed using advanced silicon-gate CMOS technology, the SN74LVC1G00YZPR ensures minimal power consumption while maintaining robust speed performance. The device operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels without the need for external components or complex circuitry. This flexibility is invaluable for modern electronic designs that require components to work seamlessly across different voltage platforms.

Key Features:

  • Logic Type: 2-Input Positive-NAND Gate
  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Logic Family: 74LVC
  • Mounting Type: Surface Mount
  • Package: DSBGA-5
  • Propagation Delay Time: Provides high-speed operation, equivalent to larger 5V TTL logic
  • I/O Compatibility: Inputs accept voltages up to 5.5V, allowing direct interfacing with high-voltage systems

The device is packaged in a space-saving DSBGA-5 (Die-Size Ball Grid Array) package, which is ideal for compact and portable electronic devices where board space is at a premium. The SN74LVC1G00YZPR is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

Whether you are designing consumer electronics, industrial control systems, or complex computing hardware, the SN74LVC1G00YZPR offers a perfect blend of power efficiency, speed, and flexibility. Its robust design and adherence to the stringent quality standards of Texas Instruments make it a dependable choice for your logic gate needs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for assistance in integrating the SN74LVC1G00YZPR into your next project.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2113 $50.7120
580+ $0.1734 $100.5720
895+ $0.1680 $150.3600
1,235+ $0.1625 $200.6875
1,595+ $0.1571 $250.5745
2,130+ $0.1409 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess