EN
  • EN
  • DE

SN74LVC157DR

Part No SN74LVC157DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, 2 LINE INPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC157
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315608-SN74LVC157DR
Ultra Librarian 3D Model Ultra Librarian SN74LVC157DR CAD Model

Description

Product Overview: SN74LVC157DR by Texas Instruments

The SN74LVC157DR is a high-performance, quad 2-input multiplexer integrated circuit (IC) from Texas Instruments, designed to operate from a 2.7 V to 3.6 V power supply, making it ideal for use in a wide range of applications, especially those requiring low-voltage and low-power operation. This device allows the user to select one of two sets of data inputs for each output based on the state of a common select input, providing a flexible method of routing signals within a digital system.

Constructed using an advanced CMOS technology, the SN74LVC157DR offers robust performance with a significant reduction in power consumption compared to traditional bipolar logic ICs. The multiplexer features a high drive capability, with the ability to drive up to 24 mA at the outputs, and it is characterized for operation from -40°C to 85°C, ensuring reliable functionality in a range of environmental conditions.

The SN74LVC157DR comes in a compact SOIC-16 package, which is surface-mountable and suitable for automated assembly processes. The small footprint of the package allows for a high-density mounting and is an excellent choice for space-constrained applications. Moreover, the device is fully specified for partial-power-down applications using Ioff, which supports live insertion by ensuring that the outputs are in a high-impedance state when the device is powered down.

Furthermore, the SN74LVC157DR boasts a latch-up performance that exceeds 250 mA per JESD 17, providing an additional level of reliability. The multiplexer also features multiple inputs that are Schmitt-triggered, which allows for slow input transition and better noise immunity. This characteristic is particularly beneficial in environments with a high degree of electrical noise.

In summary, the SN74LVC157DR from Texas Instruments is a versatile, low-power, and high-performance multiplexer that provides a reliable solution for data routing in digital systems. Its advanced features and robust design make it well-suited for a variety of applications, including computing, telecommunications, and industrial control systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess