EN
  • EN
  • DE

SN74LVC157AQPWRQ1

Part No SN74LVC157AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC157
Other Names -296-17743-1,296-17743-1,296-17743-2,-296-17743-1,2156-SN74LVC157AQPWRQ1,TEXTISSN74LVC157AQPWRQ1,-SN74LVC157AQPWRQ1R,296-17743-6
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256489-SN74LVC157AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC157AQPWRQ1 CAD Model

Description

The SN74LVC157AQPWRQ1 from Texas Instruments is a highly versatile quad 2-line to 1-line data selector/multiplexer that operates from a wide voltage range of 2.0V to 3.6V. This makes it suitable for interfacing with 3.3V logic devices. Its low-voltage operation and low-power consumption make it an excellent choice for battery-operated and portable applications, as well as for use in automotive and industrial environments.

Featuring a 16-pin TSSOP (Thin Shrink Small Outline Package), this multiplexer is designed for space-saving in PCB design, without compromising on performance. The SN74LVC157AQPWRQ1 is characterized for operation from -40°C to 85°C, ensuring reliable performance under a broad range of temperature conditions.

One of the key features of this product is its 5V-tolerant inputs, which allow for direct interfacing with TTL levels while maintaining CMOS low-power dissipation. This is particularly useful in mixed-voltage systems where both 3.3V and 5V components are present. Additionally, the device supports down-voltage interfacing where the signal levels of a higher voltage system need to be interfaced with a lower voltage system without the need for additional level shifters.

With a typical switching speed of just 4.5 ns, the SN74LVC157AQPWRQ1 ensures fast data throughput, making it ideal for high-speed data acquisition and processing tasks. Moreover, the device has a high drive capability, with ±24-mA output drive at 3.3 V, which is beneficial when driving heavier loads.

Other technical highlights include the device's latch-up performance, which exceeds 250 mA per JESD 17, and its ESD protection which exceeds JESD 22. This robust protection ensures the multiplexer's resistance to electrostatic discharge and other stress events, thereby enhancing its reliability and longevity in harsh environments.

In summary, the SN74LVC157AQPWRQ1 by Texas Instruments is a high-performance, automotive-qualified multiplexer that offers a mix of low-power operation, high-speed data handling, and robust protection features. Its versatility and reliability make it a top choice for designers who need a dependable solution for their multiplexing needs in a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7934 $51.5710
155+ $0.6510 $100.9050
240+ $0.6307 $151.3680
330+ $0.6103 $201.3990
425+ $0.5900 $250.7500
570+ $0.5290 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess