EN
  • EN
  • DE

SN74LVC157ADRG4

Part No SN74LVC157ADRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS | IC DATASELCT/MUX 2-1 QUAD 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LVC157
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1255459-SN74LVC157ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC157ADRG4 CAD Model

Description

The SN74LVC157ADRG4 from Texas Instruments is a high-performance, quadruple 2-line to 1-line data selector/multiplexer that operates from a 2.7 V to 3.6 V supply. This integrated circuit is designed to provide a multiplexing function with the capability to select one of two data sources for each output. It is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Wide Operating Voltage Range: The device is functional across a broad voltage range of 2.7 V to 3.6 V, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • High Speed: Possesses a typical tpd of 3.4 ns at 3.3 V, enabling fast data switching and thus suitable for high-speed applications.
  • Low Power Consumption: This component is designed for low power consumption, with a typical ICC of only 10 µA (max).
  • Multiple Configuration Options: Features four identical 2-line to 1-line selection/multiplexing units, which can be used independently or configured together for wider data buses or more complex switching schemes.
  • High Drive Capability: Offers ±24-mA output drive at 3.3 V, which is adequate for driving multiple loads or for bus-termination resistors.
  • IOFF Support: The IOFF circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.
  • ESD Protection: Provides robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in challenging environments.

Applications

The SN74LVC157ADRG4 is versatile and can be used in a wide range of applications. It is particularly useful in data routing and signal gating tasks found in:

  • Data processing
  • Telecommunications
  • Consumer electronics
  • Networking equipment
  • Server farms

Package and Quality

This device is offered in a 16-pin SOIC package, designated by the DRG4 suffix, which is well-suited for surface-mount technology (SMT) assembly processes. Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC157ADRG4 is no exception, being manufactured under stringent standards to ensure optimal performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1595 $50.2425
765+ $0.1309 $100.1385
1,185+ $0.1268 $150.2580
1,630+ $0.1227 $200.0010
2,110+ $0.1187 $250.4570
2,820+ $0.1064 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,770 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess