EN
  • EN
  • DE

SN74LVC139APWRG4

Part No SN74LVC139APWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2-4 DECODE/DEMUX 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1100283-SN74LVC139APWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC139APWRG4 CAD Model

Description

SN74LVC139APWRG4: Dual 2-Line to 4-Line Decoder/Demultiplexer by Texas Instruments

The SN74LVC139APWRG4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC139APWRG4 is designed to provide efficient and reliable decoding and demultiplexing capabilities for a variety of electronic applications, including signal routing, data selection, and memory addressing.

Key Features:

  • Wide Operating Voltage Range: The device operates at a voltage range from 2.7V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with modern microcontroller logic levels.
  • High Output Drive: Capable of driving up to 24mA at the output, the SN74LVC139APWRG4 can drive larger loads, making it ideal for interfacing with other logic families.
  • Low Power Consumption: With a typical low power consumption, the device is optimized for energy-efficient operation, which is crucial for battery-powered and power-sensitive applications.
  • Independent Decoding: The device features two independent 2-line to 4-line decoders, each with an enable input, allowing for flexible usage in complex digital systems.
  • High-Speed Operation: The SN74LVC139APWRG4 boasts a fast propagation delay, ensuring high-speed performance for critical applications where timing is essential.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in to safeguard the device from static damage during handling and operation.
  • Wide Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications:

The SN74LVC139APWRG4 is versatile and can be used in a wide array of applications, such as:

  • Data multiplexing
  • Signal routing
  • Memory addressing
  • Control logic
  • Function selection in microprocessor systems

With its compact surface-mount package, the SN74LVC139APWRG4 is designed for space-saving on PCBs and is available in a TSSOP (Thin Shrink Small Outline Package) form factor. Its high level of integration and performance characteristics make it a go-to choice for designers looking for a reliable decoder/demultiplexer solution.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
790+ $0.1269 $100.2510
1,225+ $0.1226 $150.1850
1,755+ $0.1140 $200.0700
2,280+ $0.1097 $250.1160
2,845+ $0.1055 $300.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,420 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess