EN
  • EN
  • DE

SN74LVC138AZQNR

Part No SN74LVC138AZQNR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-8LINE DECODER/DEMUX 20VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Family Part Number 74LVC138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255442-SN74LVC138AZQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74LVC138AZQNR CAD Model

Description

The SN74LVC138AZQNR from Texas Instruments is a high-performance, integrated circuit that serves as a 3-line to 8-line decoder/demultiplexer. This device is part of the LVC (Low-Voltage CMOS) family, which is known for its low-power consumption and high-speed operation. It is designed to operate from a 1.65V to 3.6V VCC supply, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.

The SN74LVC138AZQNR is capable of decoding three binary input signals into one of eight mutually exclusive outputs. The device features three enable inputs (two active-low and one active-high) which must be satisfied to enable the device's decoding function. When the enable conditions are not met, all outputs will be in the high-impedance state, which is particularly useful for implementing inactive states in multiplexed applications.

In terms of design, this decoder/demultiplexer is optimized for use in high-speed memory decoding or data-routing applications that require very short propagation delay times. Its balanced propagation delays and transition times further contribute to its efficient operation. The SN74LVC138AZQNR also provides significant drive capability, with the ability to drive up to 24 mA at the outputs, ensuring reliable interfacing with various peripherals.

The device comes in a compact 16-pin package and is characterized for operation from -40°C to 85°C, making it suitable for commercial-grade applications. It also supports the use of the industry-standard footprint and pinout, which facilitates easy adoption and integration into existing designs.

Key features of the SN74LVC138AZQNR include:

  • Operates from a 1.65V to 3.6V supply voltage
  • High drive capability: ±24-mA output drive at 3.3 V
  • Low power consumption
  • High-speed operation
  • 5V tolerant inputs
  • 3-line to 8-line decoder/demultiplexer functionality
  • Multiple enable inputs for flexible control
  • Suitable for memory decoding or data-routing applications
  • Commercial temperature range: -40°C to 85°C

Overall, the SN74LVC138AZQNR is a versatile and reliable component for designers looking to implement efficient decoding or demultiplexing functions in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4390 $50.4850
280+ $0.3603 $100.8840
430+ $0.3490 $150.0700
595+ $0.3377 $200.9315
770+ $0.3265 $251.4050
1,025+ $0.2927 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,300 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess