EN
  • EN
  • DE

SN74LVC138ADB

Part No SN74LVC138ADB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DRIVER, LVC/LCX/Z SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC138
Standard Package 1,567 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672745-SN74LVC138ADB
Ultra Librarian 3D Model Ultra Librarian SN74LVC138ADB CAD Model

Description

Product Overview: SN74LVC138ADB by Texas Instruments

The SN74LVC138ADB is a high-performance, integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The SN74LVC138ADB is a 3-line to 8-line decoder/demultiplexer device, making it an essential component for a wide range of digital applications.

Key Features

  • Operates from a 1.65 V to 3.6 V supply voltage, ensuring compatibility with a variety of low-power systems and logic levels.
  • Features a high drive output current of ±24 mA, providing the ability to drive multiple loads or interfacing with other logic families.
  • Incorporates multiple decoding and demultiplexing options, which include 3 binary select inputs (A, B, and C) and an enable input, offering flexibility for hardware design.
  • Designed with a 4.5 ns maximum propagation delay at 3.3 V, contributing to high-speed operation and improved system performance.
  • Comes in a SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Supports down-voltage interfacing capability, allowing it to be used in mixed-voltage environments without the need for additional level shifting.
  • Equipped with bus hold on data inputs, which eliminates the need for external pull-up/pull-down resistors, simplifying design and saving board space.

Applications

The SN74LVC138ADB is versatile in its applications, and it's commonly used in:

  • Memory decoding or data routing in computing systems and servers.
  • Control logic for multiplexers, demultiplexers, and other digital systems.
  • Interface circuitry in telecommunications equipment.
  • Consumer electronics for address decoding.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC138ADB is subjected to rigorous testing and quality control processes to ensure it meets the industry standards for performance and reliability. Its advanced design and manufacturing techniques make it a preferred choice for engineers and designers seeking a dependable solution for their digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2608 $50.8560
470+ $0.2140 $100.5800
725+ $0.2073 $150.2925
1,000+ $0.2006 $200.6000
1,290+ $0.1940 $250.2600
1,730+ $0.1739 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,058 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess