EN
  • EN
  • DE

SN74LVC125ANS

Part No SN74LVC125ANS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 14SOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number 74LVC125
Other Names TEXTISSN74LVC125ANS,2156-SN74LVC125ANS,296-53352
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259342-SN74LVC125ANS
Ultra Librarian 3D Model Ultra Librarian SN74LVC125ANS CAD Model

Description

Product Overview: SN74LVC125ANS from Texas Instruments

The SN74LVC125ANS, manufactured by Texas Instruments, is a quadruple bus buffer gate featuring 3-state outputs. It is designed to operate from 1.65V to 3.6V, making it suitable for interfacing with 3.3V logic, while its low-voltage operation and low-power consumption make it ideal for battery-operated and portable applications.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate
  • Output Type: 3-State
  • Operating Voltage Range: 1.65V to 3.6V
  • High Drive: -24mA / 24mA
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)
  • IC Package Type: SOP
  • Pin Count: 14

Performance Benefits

The SN74LVC125ANS is designed for high-performance logic operations. Its low-voltage capability allows for interfacing with modern microprocessor and microcontroller systems. The 3-state outputs enable the device to be used in bus-oriented systems, where multiple outputs can share a common connection without interference.

Applications

This versatile buffer gate is suitable for a wide range of applications, including:

  • Bus driver or buffer applications in computers
  • Data transmission systems
  • Signal gating
  • Memory address drivers
  • Portable and battery-powered electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC125ANS is no exception and is built to meet high standards, ensuring stable performance in a variety of operating conditions.

Environmental Considerations

The device is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This makes the SN74LVC125ANS an environmentally friendly choice for electronic component selection.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5045 $50.4500
245+ $0.4140 $101.4300
375+ $0.4011 $150.4125
520+ $0.3881 $201.8120
670+ $0.3752 $251.3840
895+ $0.3364 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess