The SN74LVC07APWT from Texas Instruments is a robust, high-performance hex buffer/driver device designed to deliver exceptional quality and reliability for a wide range of applications. This device is a part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: The device operates as a hex buffer/driver with open-drain outputs.
- Voltage Range: It features a wide operating voltage range from 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic parts.
- Drive Capability: SN74LVC07APWT can deliver output currents of -32 mA, ensuring strong signal driving capabilities.
- Compatibility: Inputs are compatible with 5V systems, allowing for easy integration into mixed-voltage environments.
- Speed: The device boasts a fast propagation delay, ensuring high-speed operation for critical applications.
- Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to 85°C.
Applications
The SN74LVC07APWT is versatile and can be used in a variety of electronic circuits. Its applications include, but are not limited to:
- Level shifting for 5V to 3.3V logic signal translation
- Driving heavy loads such as LEDs, relays, and motors
- Interfacing with buses in microcontroller-based systems
- Creating wired-OR logic configurations with its open-drain outputs
Package and Quality
The device comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and the SN74LVC07APWT is no exception. It is RoHS compliant, ensuring adherence to environmental regulations, and is designed for high reliability and performance consistency.
With its combination of features, the SN74LVC07APWT is an excellent choice for designers looking for a reliable hex buffer/driver that can operate in a range of conditions and interface seamlessly with various logic levels.