EN
  • EN
  • DE

SN74LVC04AQPWRQ1

Part No SN74LVC04AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC04
Other Names TISSN74LVC04AQPWRQ1,2156-SN74LVC04AQPWRQ1,296-31891-6,SN74LVC04AQPWRQ1,296-31891-1,296-31891-2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257463-SN74LVC04AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC04AQPWRQ1 CAD Model

Description

SN74LVC04AQPWRQ1 - Texas Instruments

The SN74LVC04AQPWRQ1 from Texas Instruments is a high-performance, hex inverter integrated circuit designed for automotive and industrial applications. This device belongs to the LVC family, which is characterized by low-voltage CMOS logic operating at a voltage range of 1.65 to 5.5V. This ensures compatibility with both 3.3V and 5V systems, making it a versatile choice for various electronic designs.

With its six independent inverters, the SN74LVC04AQPWRQ1 is capable of driving loads with high efficiency and speed. Each inverter performs the logical complement function, making it an essential component in digital circuits where signal inversion is required. The device is packaged in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint that is beneficial for space-constrained applications.

One of the key features of the SN74LVC04AQPWRQ1 is its robustness in harsh environments. It is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard, which ensures reliability under extreme conditions such as high temperatures and voltage variations.

Additionally, the SN74LVC04AQPWRQ1 is designed with the needs of modern electronics in mind. It has a low power consumption, which is critical for battery-operated devices, and it supports high-speed signal processing with a propagation delay typically less than 3.4 ns at 3.3V. This makes it suitable for high-speed data processing applications.

Other notable features include:

  • I/O compatibility with 5V systems despite operating at a lower voltage.
  • Support for live insertion and withdrawal without glitching, thanks to its Ioff feature.
  • ESD protection exceeds JESD 22, ensuring the device's longevity and stability in the field.
  • Latch-up performance exceeds 250 mA per JESD 17, providing additional protection against sudden current spikes.

In summary, the SN74LVC04AQPWRQ1 from Texas Instruments is a reliable and efficient solution for signal inversion needs in automotive and industrial applications. Its low-power consumption, high-speed operation, and robustness to harsh conditions make it a highly sought-after component for engineers and designers alike.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6859 $51.4425
180+ $0.5628 $101.3040
280+ $0.5452 $152.6560
380+ $0.5276 $200.4880
495+ $0.5101 $252.4995
660+ $0.4573 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,837 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess