EN
  • EN
  • DE

SN74LV86ATPWREP

Part No SN74LV86ATPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1100231-SN74LV86ATPWREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV86ATPWREP CAD Model

Description

Product Overview: SN74LV86ATPWREP from Texas Instruments

The SN74LV86ATPWREP is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to meet the rigorous standards of the aerospace and defense industry. This device belongs to the LV family, which signifies low-voltage operation, ensuring compatibility with TTL-level logic while maintaining low power consumption. It is specifically engineered to operate over a broad voltage range of 2 V to 5.5 V, providing a versatile solution for various applications.

Constructed with an advanced sub-micron silicon-gate CMOS technology, the SN74LV86ATPWREP offers a robust feature set. The device exhibits excellent speed-power characteristics, with a typical propagation delay time of only 6.5 ns at 5 V, complimented by a low power consumption of 20 µA max in standby mode. This balance of speed and power efficiency makes it an ideal choice for battery-operated and power-sensitive applications.

Furthermore, the SN74LV86ATPWREP is characterized for operation from -40°C to 85°C, ensuring reliable performance even under extreme temperature conditions. This temperature range, along with its enhanced product-change notification and obsolescence control, makes it suitable for mission-critical applications where consistent operation is paramount.

The device is supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, designated by the PW suffix in its part number. The REP in its name indicates that this product is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been subjected to additional qualification testing and manufacturing processes to ensure increased performance margins and better reliability.

Key features of the SN74LV86ATPWREP include:

  • Optimized for 2.7-V to 5.5-V VCC operation
  • Low power consumption: ICC is 20 µA max
  • High speed: tpd is 6.5 ns typ at 5 V
  • Low noise: VOLP (output ground bounce) <0.8 V at VCC = 3.3 V, TA = 25°C
  • Supports mixed-mode voltage operation on all ports
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

The SN74LV86ATPWREP is an excellent choice for designers who require a dependable, high-speed logic solution that can operate effectively across a wide range of environmental conditions. Its enhanced product features make it suitable for a variety of applications, including satellite systems, military hardware, and other high-reliability environments.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess