EN
  • EN
  • DE

SN74LV74ARGYR

Part No SN74LV74ARGYR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 20μA
Input Capacitance 2pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-VFQFN Exposed Pad
Win Source Part Number 1255353-SN74LV74ARGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV74
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV74ARGYR CAD Model

Description

Product Overview: SN74LV74ARGYR by Texas Instruments

The SN74LV74ARGYR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This component is part of the LV family, which signifies its low-voltage operation, making it suitable for a wide range of applications in modern electronic systems. The device comes in a compact VQFN-14 package, engineered for space-saving on printed circuit boards.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Number of Elements: Dual
  • Number of Bits per Element: 1
  • Supply Voltage Range: 2V to 5.5V
  • Maximum Clock Frequency: 125 MHz at 5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-VQFN (3.5x3.5)

Performance and Quality

The SN74LV74ARGYR is designed to support the rigorous demands of high-speed data processing and control systems. With its fast clock frequency capability of up to 125 MHz at 5V, it is well-suited for timing and synchronization tasks. The device ensures reliable performance over a broad supply voltage range, catering to various logic level requirements. Additionally, it operates efficiently across a wide temperature range, ensuring stability and functionality in diverse operating conditions.

Applications

As a versatile component, the SN74LV74ARGYR is ideal for numerous applications, including but not limited to:

  • Automotive systems
  • Communication infrastructure
  • Data storage and computing
  • Consumer electronics
  • Industrial control systems

Environmental and Regulatory Compliance

Texas Instruments is committed to environmental stewardship and adheres to various regulatory standards. The SN74LV74ARGYR complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This ensures that the product is environmentally friendly and suitable for use in a wide range of markets and regions.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1752 $50.8080
700+ $0.1438 $100.6600
1,080+ $0.1393 $150.4440
1,485+ $0.1348 $200.1780
1,920+ $0.1303 $250.1760
2,570+ $0.1168 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,369 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess