EN
  • EN
  • DE

SN74LV595ARGYRG4

Part No SN74LV595ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | IC SHIFT REG 8BIT TRI-ST 16-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Family Part Number 74LV595
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1255350-SN74LV595ARGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV595ARGYRG4 CAD Model

Description

SN74LV595ARGYRG4 Shift Register by Texas Instruments

The SN74LV595ARGYRG4 is a high-performance, 8-bit shift registers with 3-state output registers. Manufactured by Texas Instruments, this device is designed to deliver reliable and efficient performance for a wide range of digital applications. The SN74LV595ARGYRG4 is part of the 74LV family, which operates at a lower voltage range for optimized power consumption and is compatible with TTL levels.

Key Features

  • Logic Family: LV
  • Logic Type: 8-Bit Shift Register
  • Output Type: 3-State
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: VQFN-20
  • Data Transfer Rate: High-speed data transfer capabilities

The SN74LV595ARGYRG4 features an 8-bit serial-in, parallel-out design that allows for efficient data management and communication between devices. The 3-state output registers enable the chip to drive bus lines or buffer memory address registers. Its wide operating voltage range ensures compatibility with a variety of systems, making it a versatile choice for designers.

Applications

With its robust design and versatile features, the SN74LV595ARGYRG4 is ideal for use in a range of applications, including:

  • LED displays and LED panel lighting
  • Serial-to-parallel data conversion
  • Digital signal processing
  • Control systems
  • Data logging and instrumentation
  • Communication systems

The device's small footprint in a VQFN-20 package makes it suitable for space-constrained applications while providing ample functionality for complex digital tasks. The SN74LV595ARGYRG4 is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for the electronics industry.

You May Also Be Interested in

Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess