EN
  • EN
  • DE

SN74LV574AZQNR

Part No SN74LV574AZQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20VFBGA / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel package
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 20μA
Input Capacitance 1.8pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-VFBGA
Win Source Part Number 795078-SN74LV574AZQNR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV574
Introduction Date August 08, 2003
ECCN EAR99
Country of Origin Japan, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LV574AZQNR CAD Model

Description

The SN74LV574AZQNR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop that is designed for use in systems that require low-voltage and low-power operation. This integrated circuit is part of the SN74 family, known for its reliability and versatility in various electronic applications.

This particular model, the SN74LV574AZQNR, features an 8-bit flip-flop with 3-state outputs, making it suitable for bus-oriented applications. The device is capable of storing eight bits of data and can be utilized in a wide array of digital systems including computers, communication devices, and control systems.

The flip-flop is triggered on the positive-going edge of the clock signal, which means that the data on its inputs are captured and held on the rising edge of the clock pulse. Once captured, the data is available at the outputs, which can be placed in either a normal logic state or a high-impedance state, allowing for bidirectional data flow on a shared bus.

Key features of the SN74LV574AZQNR include:

  • Wide Operating Voltage Range of 2 V to 5.5 V
  • Max Tpd of 6.5 ns at 5 V
  • 3-State Outputs Drive Bus Lines Directly
  • Supports Mixed-Mode Voltage Operation on All Ports
  • Low Power Consumption, 20-μA Max Icc
  • ±24-mA Output Drive at 3.3 V
  • Latch-Up Performance Exceeds 250 mA Per JESD 17
  • ESD Protection Exceeds JESD 22

The device is available in a 20-pin package and is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges. The SN74LV574AZQNR also provides latch-up and ESD protection, ensuring robust performance in harsh electrical environments.

Overall, the SN74LV574AZQNR is an excellent choice for designers looking for a reliable, low-voltage octal flip-flop with the added benefit of 3-state outputs for bus connectivity. Its high-speed operation, combined with low-power consumption and strong protection features, make it a versatile component for any digital logic application.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess