EN
  • EN
  • DE

SN74LV573ATRGYRG4

Part No SN74LV573ATRGYRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYP LATCH OCT TRANS 20-VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number SN74LV57
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257280-SN74LV573ATRGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV573ATRGYRG4 CAD Model

Description

SN74LV573ATRGYRG4 Octal Transparent D-Type Latches by Texas Instruments

The SN74LV573ATRGYRG4 is a high-performance, octal transparent D-type latch designed by Texas Instruments. This integrated circuit is part of the SN74 family, which is renowned for its reliability and versatility in a wide range of digital applications. With its advanced low-voltage CMOS technology, it offers optimal power and speed characteristics, making it suitable for interfacing with 5-V TTL logic while operating at a voltage range of 2 V to 5.5 V.

Featuring a latch-up performance that exceeds 250 mA per JESD 17, the SN74LV573ATRGYRG4 is equipped with eight latches with 3-state outputs. When the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. However, when LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs. This transparent mode of operation allows for real-time data flow when latching is not needed. The 3-state outputs, which are controlled by the output-enable (OE) input, can be placed in either a high-impedance OFF-state or active low state, providing a convenient way to interface with buses or other peripheral components.

Encased in a thin shrink small-outline package (TSSOP), the SN74LV573ATRGYRG4 is designed for space-constrained applications, while still delivering the robustness expected from Texas Instruments' products. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Applications for this latch include data storage, data gating, and buffer storage in computers, communication systems, and other digital systems where high-speed, low-power latch functions are required. Its ease of use and high functionality make the SN74LV573ATRGYRG4 a preferred choice for designers who seek to create efficient and reliable digital logic systems.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess