EN
  • EN
  • DE

SN74LV4066APWTG4

Part No SN74LV4066APWTG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quadruple Bilateral Analog Switch 14-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 50 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Current 20 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Channels 4
Number of Pins 14
Operating Supply Current 20 µA
Propagation Delay 10 ns
Resistance 75 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPST
Turn-Off Delay Time 25 ns
Turn-On Delay Time 25 ns
Weight 57.209338 mg
Win Source Part Number 1095141-SN74LV4066APWTG4
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LV4066APWTG4 CAD Model

Description

SN74LV4066APWTG4 Quad Bilateral Analog Switch

The SN74LV4066APWTG4 from Texas Instruments is a versatile quad bilateral analog switch that is designed to handle both digital and analog signals. This high-performance device is part of the 74LV family and features low-voltage operation, making it ideal for a wide range of applications in modern electronic systems.

Key Features

  • Wide Voltage Range: The device operates at a supply voltage ranging from 2V to 5.5V, which allows for use in various systems without the need for level shifting.
  • Low Power Consumption: With its low-power consumption, the SN74LV4066APWTG4 is suitable for battery-operated and power-sensitive applications.
  • High On-Off Output Voltage Ratio: The high on-off output voltage ratio ensures minimal signal distortion during switching, maintaining signal integrity.
  • Low Crosstalk: The switch is designed to have very low crosstalk between switches, which is critical for maintaining the quality of the signals being passed through.
  • Low On-State Resistance: The device exhibits low on-state resistance, which minimizes losses and helps to maintain signal strength.
  • Compatibility: It is compatible with TTL-level inputs, making it easy to interface with other logic families.

Applications

The SN74LV4066APWTG4 is suitable for a variety of applications, including:

  • Signal gating
  • Signal modulation/demodulation
  • Switching of analog signals in communication, measurement, and processing systems
  • Audio and video switching
  • Function generators

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. The SN74LV4066APWTG4 is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess