EN
  • EN
  • DE

SN74LV4052APWE4

Part No SN74LV4052APWE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP / 2 Circuit IC Switch 4:1 75Ohm 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 13.1pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV4052
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261747-SN74LV4052APWE4
Ultra Librarian 3D Model Ultra Librarian SN74LV4052APWE4 CAD Model

Description

SN74LV4052APWE4 - Dual 4-Channel Analog Multiplexer/Demultiplexer

The SN74LV4052APWE4 is a versatile and high-performance integrated circuit produced by Texas Instruments, designed to function as a dual 4-channel analog multiplexer/demultiplexer. This IC enables the efficient routing of analog or digital signals to multiple destinations within electronic systems, making it an essential component for a wide range of applications, including signal gating, data acquisition, and communication systems.

Key Features:

  • Wide Operating Voltage: The device operates over a broad voltage range from 2.7 V to 5.5 V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low On-State Resistance: The SN74LV4052APWE4 offers low on-state resistance (Ron) characteristics, which minimizes signal attenuation and ensures high signal integrity.
  • High Bandwidth: With a typical bandwidth of 100 MHz, this IC can handle high-speed signals, making it ideal for audio, video, and high-frequency data applications.
  • Bidirectional Operation: The device can be used to route signals in both directions, serving as either a multiplexer or a demultiplexer, which adds to its flexibility in circuit design.
  • Low Crosstalk: Engineered to exhibit low crosstalk between channels, the SN74LV4052APWE4 ensures minimal interference and noise when switching between channels.
  • Break-Before-Make Switching: This feature prevents simultaneous connections of multiple channels, reducing the likelihood of signal glitches during channel transitions.

Applications:

  • Data acquisition systems
  • Signal gating
  • Analog-to-digital conversion
  • Audio and video switching
  • Communication systems
  • Test equipment and instrumentation

The SN74LV4052APWE4 comes in a TSSOP package, which is optimized for reduced space on PCBs, and its robust design ensures reliable operation over the industrial temperature range of -40°C to 85°C. Whether you are designing consumer electronics, industrial control systems, or sophisticated communication devices, the SN74LV4052APWE4 from Texas Instruments provides the functionality and reliability needed for effective signal routing and switching.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1650 $50.3250
650+ $0.1546 $100.4900
1,005+ $0.1494 $150.1470
1,440+ $0.1389 $200.0160
1,870+ $0.1337 $250.0190
2,335+ $0.1285 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,560 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess