EN
  • EN
  • DE

SN74LV4051ADGVRG4

Part No SN74LV4051ADGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-CHANNEL ANALOG MULTIPLESERS/DEMULTIPLEXERS | IC MUX/DEMUX 8X1 16TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 35MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 23.4pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number SN74LV4051A
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255289-SN74LV4051ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4051ADGVRG4 CAD Model

Description

Product Overview: SN74LV4051ADGVRG4

The SN74LV4051ADGVRG4 is a high-performance, single-pole, eight-throw analog switch (SP8T) designed and manufactured by Texas Instruments. This versatile integrated circuit is part of the 74LV family and offers a significant upgrade for systems requiring low-voltage and low-power operation. It is an ideal component for a variety of applications including signal gating, multiplexing, and demultiplexing.

With its wide operating voltage range of 2.0V to 5.5V, the SN74LV4051ADGVRG4 is suitable for interfacing with both 3.3V and 5V logic levels, making it highly adaptable to modern low-power devices. The chip features a bidirectional analog switch, which allows signals to pass in both directions through the device, from input to output or vice versa, with high precision and minimal propagation delay.

The SN74LV4051ADGVRG4 also boasts a high degree of signal integrity, with low on-state resistance (Ron) that typically ranges from 70 ohms at 4.5V to 100 ohms at 2.5V. This characteristic ensures minimal signal attenuation when the switch is in the on position. Additionally, the device exhibits low crosstalk and off-state leakage, which is critical for maintaining the purity of the signal being processed.

For designers and engineers, the SN74LV4051ADGVRG4 offers a compact solution in a small-outline integrated circuit package. The device comes in a TVSOP (Thin Shrink Small Outline Package) with 16 pins, providing a space-efficient footprint for densely packed PCBs. This package type also allows for excellent thermal dissipation, which is important for maintaining device reliability and longevity.

With its robust design and reliable performance, the SN74LV4051ADGVRG4 is a key component for applications in telecommunications, data acquisition systems, and any other circuit requiring high-quality analog signal routing. Texas Instruments provides detailed datasheets, application notes, and design resources to support the integration of this analog switch into various electronic systems.

In summary, the SN74LV4051ADGVRG4 from Texas Instruments represents a high-quality, versatile analog switch solution that delivers low-power operation, broad compatibility, and exceptional signal fidelity, making it a valuable addition to a wide range of electronic products and systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8071 $54.2130
70+ $1.4828 $103.7960
105+ $1.4365 $150.8325
145+ $1.3901 $201.5645
190+ $1.3438 $255.3220
250+ $1.2048 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess