EN
  • EN
  • DE

SN74LV4051AD

Part No SN74LV4051AD
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS | IC MUX/DEMUX 8X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 35MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 23.4pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN74LV4051A
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1255287-SN74LV4051AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4051AD CAD Model

Description

SN74LV4051AD Multiplexer/Demultiplexer by Texas Instruments

The SN74LV4051AD from Texas Instruments is a high-performance, single-pole, eight-throw analog multiplexer/demultiplexer. This integrated circuit (IC) is designed to handle multiple signal management tasks with great efficiency, making it an ideal choice for a variety of electronic applications.

With its low-voltage operation, ranging from 2.7 V to 5.5 V, the SN74LV4051AD is perfect for use in systems that require low power consumption. This makes it suitable for battery-operated devices and portable applications. The device also offers a significant feature of low on-state resistance, which maintains signal integrity by minimizing voltage drop and power loss through the switch.

This multiplexer/demultiplexer IC is capable of handling both analog and digital signals, thereby offering flexibility in signal routing for a wide array of applications. It can be used to connect multiple inputs to a single output or vice versa, depending on whether it is configured as a multiplexer or a demultiplexer. The high degree of channel isolation ensures minimal crosstalk between the channels, which is critical for maintaining the quality of the signals being processed.

The SN74LV4051AD features a 3-bit binary-coded input address, which allows the selection of one of eight channels to be turned on and connects that channel to the I/O port. Additionally, the chip includes an inhibit input that can be used to disable all outputs for lower power consumption or to prevent signal passing during power-up or power-down cycles.

The device comes in a 16-pin SOIC package, which is compact and easy to integrate into printed circuit boards (PCBs). Its wide operating temperature range from -40°C to 85°C ensures reliability and functionality across diverse environmental conditions.

In summary, the SN74LV4051AD from Texas Instruments is a versatile and efficient solution for analog and digital signal multiplexing/demultiplexing needs. Its low power operation, high signal integrity, and ease of use make it a go-to component for designers looking to streamline their signal management in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1673 $50.1900
640+ $0.1568 $100.3520
995+ $0.1515 $150.7425
1,420+ $0.1409 $200.0780
1,845+ $0.1356 $250.1820
2,305+ $0.1303 $300.3415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess