EN
  • EN
  • DE

SN74LV393ATPWRQ1

Part No SN74LV393ATPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL 4-BIT BINARY CTR 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Package Tape & Reel
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LV393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48958-1,TEXTISSN74LV393ATPWRQ1,296-48958-2,2156-SN74LV393ATPWRQ1,SN74LV393ATPWRQ1-ND,296-48958-6,SN74LV393ATPWRQ1-NDR
Standard Package 2,000
Win Source Part Number 1095139-SN74LV393ATPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV393ATPWRQ1 CAD Model

Description

The SN74LV393ATPWRQ1 is a high-performance, dual 4-bit binary counter integrated circuit from Texas Instruments, designed specifically for automotive and industrial applications. As part of the 'LV' family, it operates at a low voltage range while providing high-speed operation comparable to equivalent bipolar Schottky TTL circuits.

Key Features

  • Qualified for Automotive Applications: The device meets the stringent requirements of the automotive industry, ensuring reliability and performance under extreme conditions.
  • Low Voltage Operation: It can function at a supply voltage range of 2V to 5.5V, making it suitable for low-power applications and compatible with TTL levels.
  • High-Speed Performance: Despite its low voltage operation, the SN74LV393ATPWRQ1 offers high-speed performance, ensuring quick response times in critical systems.
  • Dual 4-Bit Counter: The device contains two independent 4-bit binary counters, each having a clear and a clock input.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, from -40°C to 125°C, catering to the demands of harsh environments.
  • Output Drive Capability: The counter offers a significant output drive capability, which is 24 mA at the low-level output and 24 mA at the high-level output.
  • Package Type: The device is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, marked with the code PWR, which is suitable for surface-mount technology (SMT).

Applications

The SN74LV393ATPWRQ1 is ideal for a wide range of applications within the automotive sector such as engine control units, ABS systems, and infotainment. It is also well-suited for industrial applications, including automation, process control, and robotics, where reliable and precise counting is necessary.

Summary

In summary, Texas Instruments' SN74LV393ATPWRQ1 is a robust, dual 4-bit binary counter designed to meet the high demands of automotive and industrial applications. Its ability to operate at low voltages while providing high-speed performance, along with its wide temperature range and output drive capability, makes it a versatile choice for designers looking to incorporate reliable counting mechanisms into their systems.

You May Also Be Interested in

LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5733 $51.5970
215+ $0.4704 $101.1360
330+ $0.4557 $150.3810
455+ $0.4410 $200.6550
590+ $0.4263 $251.5170
785+ $0.3822 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess