Product Overview: SN74LV373DW from Texas Instruments
The SN74LV373DW is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced 74LV family, which operates at a lower voltage range to provide power-efficient solutions for modern electronic applications.
Key Features:
- Logic Type: Octal Transparent D-type Latches with 3-state outputs.
- Voltage Range: Designed to operate from 2V to 5.5V, making it suitable for low-voltage applications.
- Output Drive Capability: Can drive up to 12 mA at 5V, allowing for direct drive of small LEDs and other devices.
- Package Type: Available in a wide-body SOIC package (SN74LV373DW), providing a compact footprint for space-constrained applications.
- Pin Count: The device comes in a 20-pin package, which includes 8 data inputs, 8 outputs, and additional pins for control and power supply.
Performance and Quality:
The SN74LV373DW is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed industry standards for performance and reliability.
Applications:
The octal transparent latch is ideal for a variety of applications, including:
- Data storage and communication
- Buffering and interfacing in microprocessor systems
- Address latching in memory devices
- Industrial controls
Ordering and Packaging Information:
The device is available in tape and reel packaging for automated assembly processes, ensuring ease of integration into manufacturing workflows. For ordering, reference the complete part number SN74LV373DW to ensure the correct device configuration.
For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or consult the SN74LV373DW datasheet.