The SN74LV32APW from Texas Instruments is a high-performance, quadruple 2-input positive-OR gate integrated circuit, designed to operate from a wide voltage range of 2 V to 5.5 V. This feature makes it suitable for interfacing with both 3.3 V and 5 V systems, allowing for flexible integration into various digital circuits. The device comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.
Key Features:
- Voltage Range: Operates from 2 V to 5.5 V, compatible with various logic levels.
- Logic Type: OR gate with 2 inputs per gate, providing basic logical OR functions.
- Output Drive Capability: Can drive up to 8 LSTTL loads, ensuring compatibility with older technology standards.
- Propagation Delay: Fast propagation delay time, typically 4.1 ns at 5 V, minimizing signal lag in high-speed applications.
- Package: Available in a compact 14-pin TSSOP, which is beneficial for designs with limited PCB space.
- Temperature Range: Operates in a broad temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.
Applications:
The SN74LV32APW is versatile and can be used in a wide range of applications. It is commonly found in:
- Computers and computer peripherals
- Networking equipment
- Portable electronics
- Data communication systems
- Signal processing
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74LV32APW is no exception. The device is rigorously tested to meet stringent industry standards, ensuring high reliability and performance for critical applications. Additionally, with Texas Instruments' support and extensive resources, designers can confidently integrate the SN74LV32APW into their projects.