The SN74LV27ADBRG4 is a high-performance triple 3-input positive NOR gate integrated circuit from Texas Instruments, a leading manufacturer in the semiconductor industry. This advanced logic gate is designed to operate with a power supply range of 2 V to 5.5 V, making it suitable for a wide variety of applications including portable devices, computing, and data processing.
Key Features
- Logic Type: Triple 3-Input Positive NOR Gate
- Supply Voltage Range: 2 V to 5.5 V
- Output Current: ±4 mA
- Operating Temperature: -40°C to 85°C
- Package / Case: SSOP-14
- Mounting Type: Surface Mount
- Logic Level - Low: 0.8 V at 2.7 V
- Logic Level - High: 2 V at 2.7 V
Performance Advantages
The SN74LV27ADBRG4 offers high-speed performance while maintaining low power consumption. The device's ability to function at a low voltage makes it energy-efficient, ideal for battery-operated applications. Its wide operating temperature range ensures reliability and functionality under various environmental conditions.
Applications
With its versatile design, the SN74LV27ADBRG4 is suitable for a broad spectrum of applications. It is commonly used in:
- Portable devices
- Networking equipment
- Computers and peripherals
- Data processing
- Control systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LV27ADBRG4 is no exception, built to meet stringent industry standards for performance and reliability. Customers can trust in the consistent quality and support that comes with TI's products.