The SN74LV244ADWE4 is a high-performance octal buffer/line driver designed by Texas Instruments to provide the ideal balance between speed and power consumption. This integrated circuit is part of the LV family, which signifies low-voltage operation, making it suitable for modern electronic applications where power efficiency is paramount.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 2.7V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package / Case: SOIC-20
Performance and Power Efficiency
Designed for low-voltage operation, the SN74LV244ADWE4 is capable of functioning with a supply voltage ranging from 2.7V to 3.6V. This makes it an excellent choice for portable and battery-operated devices where power consumption is a critical consideration. The device ensures minimal power loss without compromising on speed, providing a reliable solution for high-speed data transmission and buffering needs.
Versatile Functionality
The SN74LV244ADWE4 features eight independent buffer/line drivers with 3-state outputs. This allows for efficient connection to a bus or data transmission lines, as the 3-state outputs can be placed in a high-impedance state, effectively disconnecting the driver from the bus. This capability is essential for bus-oriented systems, where multiple devices need to share common data lines without interfering with each other.
Durable and Reliable
Encased in a robust SOIC-20 package, the SN74LV244ADWE4 is built to withstand harsh conditions, with an operating temperature range of -40°C to +85°C. This ensures that the device remains reliable across a wide range of environmental conditions, making it suitable for industrial and automotive applications where temperature extremes are common.
Applications
The SN74LV244ADWE4 is versatile enough to be used in a variety of applications, including:
- Bus-oriented systems
- Data buffering
- Signal gating
- Memory address drivers
- Portable and battery-operated devices
With its combination of high-speed performance, power efficiency, and robust design, the SN74LV244ADWE4 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems.