EN
  • EN
  • DE
  • IT

SN74LV174ANSR

Part No SN74LV174ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX D-TYPE FLIP-FLOPS WITH CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 180MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 20μA
Input Capacitance 1.7pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1255187-SN74LV174ANSR
Manufacturer Homepage www.ti.com
Family Name SN74LV174
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV174ANSR CAD Model

Description

The SN74LV174ANSR is a high-performance, six-channel D-type flip-flop with a clear input, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and high speed. The device is particularly suitable for use in applications that require the capture and storage of digital data, such as registers, counters, and toggle functions.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • IC Output Type: Complementary
  • Supply Voltage: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount
  • Clear Input: Synchronous Reset

The SN74LV174ANSR is designed for low-voltage operation, making it ideal for battery-powered and portable devices. It supports a wide supply voltage range from 2 V to 5.5 V, which allows for use in various logic systems without the need for level shifting. Its positive-edge trigger ensures precise timing for data capture, while the complementary outputs provide both the inverted and non-inverted data.

With a wide operating temperature range of -40°C to 85°C, the SN74LV174ANSR is reliable in diverse environmental conditions. Its surface mount SOIC-16 package is compact and suitable for high-density mounting, which is beneficial for space-constrained applications.

Overall, the SN74LV174ANSR by Texas Instruments is a versatile and efficient solution for digital data storage and manipulation in a wide array of electronic systems, from consumer electronics to industrial controls.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess