EN
  • EN
  • DE

SN74LV138ATRGYRG4

Part No SN74LV138ATRGYRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255151-SN74LV138ATRGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV138ATRGYRG4 CAD Model

Description

SN74LV138ATRGYRG4: A High-Performance Decoder/Demultiplexer from Texas Instruments

The SN74LV138ATRGYRG4 is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer designed by Texas Instruments to provide efficient solutions for a wide range of digital applications. This integrated circuit is part of the SN74LV family, which is renowned for its low-voltage operation and outstanding performance.

This particular device is capable of decoding three binary-coded inputs into one of eight mutually exclusive outputs when both the enable inputs, E1 and E2, are low. The third enable input, E3, is high. The SN74LV138ATRGYRG4 is designed for use in high-performance memory-decoding or data-routing applications requiring very short propagation delay times. In systems where hardware decoding is necessary, this IC is an ideal choice due to its high speed and low power consumption.

The device features a typical tpd (propagation delay time) of 4.5 ns with a low power consumption of 20 µA max ICC. Its operating voltage ranges from 2 V to 5.5 V, making it compatible with a variety of logic families and allowing it to be used in mixed-voltage systems. Additionally, the SN74LV138ATRGYRG4 supports up to 5.5 V VCC operation and has ±24-mA output drive at 3.3 V. This makes it suitable for driving heavier loads or for interfacing with other logic levels in a system.

The device comes in a compact 16-pin VQFN (RGY) package, which is optimized for space-constrained applications. It also features a wide operating temperature range of -40°C to 85°C, ensuring reliability and performance in various environmental conditions.

With its low-power Schottky circuitry, the SN74LV138ATRGYRG4 reduces power consumption without sacrificing speed. It is fully characterized for both 5-V and 3.3-V operation, further ensuring its versatility in different system designs. For designers looking for a reliable and efficient decoder/demultiplexer, the SN74LV138ATRGYRG4 from Texas Instruments is an excellent choice that combines performance with power efficiency.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess