The SN74LV132ADBR is a high-performance, quadruple 2-input NAND gate integrated circuit designed and manufactured by Texas Instruments. This advanced logic gate IC is part of the LV family and is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high speed.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 2 V to 5.5 V
- Output Current: ±8 mA
- Operating Temperature: -40°C to +85°C
- Package / Case: SSOP-14
- Mounting Type: Surface Mount
- Logic Family: LV
The SN74LV132ADBR offers excellent performance with a balanced propagation delay and output transition times. This makes the device an ideal choice for a wide range of applications where high-speed operation is crucial. The IC is characterized for operation from -40°C to +85°C, making it suitable for various industrial environments.
Applications
The versatile nature of the SN74LV132ADBR allows it to be used in numerous applications, including:
- Logic signal processing
- Function generation
- Industrial control systems
- Data communication systems
- Networking equipment
- Consumer electronics
With its low power consumption, the SN74LV132ADBR is also well-suited for battery-powered devices and portable applications where power efficiency is a primary concern.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV132ADBR is no exception. The device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products, providing designers with confidence in the performance and longevity of their electronic systems.