EN
  • EN
  • DE

SN74LV08ARGYR

Part No SN74LV08ARGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES | IC GATE AND 4CH 2-INP 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Package 14-VFQFN Exposed Pad
Family Part Number 74LV08
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1255114-SN74LV08ARGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV08ARGYR CAD Model

Description

Product Overview: SN74LV08ARGYR

The SN74LV08ARGYR is a high-performance, quadruple 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate from a wide voltage range of 2V to 5.5V. This versatile component is part of the SN74LV family, which is renowned for its low-voltage operation and low power consumption. The SN74LV08ARGYR is specifically crafted to meet the demands of both standard and advanced-level digital systems where low-voltage operation is essential.

With its industry-standard SC70-14 package, the SN74LV08ARGYR provides a compact footprint while delivering robust performance. The device's inputs are compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing designs without the need for additional level shifting. This makes the SN74LV08ARGYR a convenient choice for interfacing with microcontrollers, processors, and other logic devices that operate at different voltage levels.

The SN74LV08ARGYR boasts a high drive capability, with outputs that can sink or source up to 8 mA at 5V, making it suitable for driving LEDs, relays, and other peripheral loads directly. Furthermore, the device has a low input capacitance, which contributes to its fast propagation delays, typically only 4.5 ns at 5V, ensuring quick response times in critical applications.

Designed with Texas Instruments' advanced CMOS technology, the SN74LV08ARGYR offers superior switching performance while minimizing power consumption. This is particularly beneficial in battery-powered devices, where energy efficiency is paramount. The device also includes features such as over-voltage tolerant inputs, which provide additional protection against voltage spikes and transients, thereby enhancing system reliability.

The SN74LV08ARGYR is available in tape and reel packaging, facilitating automated assembly processes and making it an excellent choice for high-volume production. Its operating temperature range of -40°C to 85°C ensures reliable performance across a wide range of environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

Whether you're designing a new system or upgrading an existing one, the SN74LV08ARGYR from Texas Instruments is a dependable and efficient solution for your digital logic needs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4816 $50.5680
255+ $0.3952 $100.7760
395+ $0.3828 $151.2060
540+ $0.3705 $200.0700
700+ $0.3581 $250.6700
935+ $0.3211 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,988 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess