EN
  • EN
  • DE

SN74LV08ANSR

Part No SN74LV08ANSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 127217-SN74LV08ANSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV08ANSR CAD Model

Description

Overview of SN74LV08ANSR by Texas Instruments

The SN74LV08ANSR is a high-performance device manufactured by Texas Instruments (TI), renowned for producing some of the most reliable and efficient electronic components in the industry. This particular product falls under the category of logic gates—specifically, it is a quadruple 2-input positive-AND gate. The device is designed to operate with a low-voltage power supply, making it an ideal choice for a wide range of applications, including mobile phones, computers, and other digital electronics that require energy efficiency and space-saving architectures.

Key Features

  • Voltage Range: The SN74LV08ANSR operates over a supply voltage range of 2 V to 5.5 V. This broad range ensures that the device is compatible with various low-voltage systems and adaptable for multiple uses.
  • Logic Type: As a quadruple 2-input positive-AND gate, it provides the basic function of outputting a high level only when both inputs are high, making it a fundamental component in digital circuit design.
  • Output Capability: The device offers a high-drive output capable of driving up to 24-mA loads. This makes it suitable for driving other digital logic inputs or small LEDs directly.
  • Package Type: The SN74LV08ANSR is supplied in a practical SOP (Small Outline Package) form, with a 14-pin configuration (NSR suffix indicates taping reel supply). This package type is ideal for situations where board space is at a premium.
  • Propagation Delay: The product features a low propagation delay, which is a critical parameter in high-speed digital circuits where rapid response is necessary.

Applications and Performance

With its balanced combination of low power consumption and high speed, the SN74LV08ANSR can be employed in numerous digital applications. It is typically used in logic level shifting, address decoding, and various forms of digital processing circuits. Design engineers may rely on this device for constructing complex logic functions through minimal power usage.

Moreover, the SN74LV08ANSR benefits from Texas Instruments’ commitment to quality, featuring a design that promises long-term reliability and performance under diverse operating conditions. As with other TI components, this AND gate is produced using advanced semiconductor technology, offering designers the confidence to integrate it into critical and demanding electronic systems.

Overall, the SN74LV08ANSR from Texas Instruments stands out as a versatile, efficient, and dependable component that fulfills the needs of modern digital circuit design, where size, power efficiency, and functionality cannot be compromised.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8669 $52.0140
145+ $0.7113 $103.1385
220+ $0.6891 $151.6020
300+ $0.6669 $200.0700
390+ $0.6446 $251.3940
520+ $0.5779 $300.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess