EN
  • EN
  • DE

SN74LV04ATPWREP

Part No SN74LV04ATPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1255090-SN74LV04ATPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV04
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV04ATPWREP CAD Model

Description

Product Overview: SN74LV04ATPWREP from Texas Instruments

The SN74LV04ATPWREP, manufactured by Texas Instruments (TI), is a high-performance hex inverter designed for use in a wide range of applications. This device falls under TI's "Enhanced Product" (EP) category, which means it has been specifically designed to operate in harsh environments and is targeted towards applications that require extended temperature ranges and higher reliability.

Key Features

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to 125°C
  • Output Drive Capability: Capable of driving a 50-Ω transmission line at 3.3 V
  • Propagation Delay Time: Fast propagation delay times, ensuring swift signal processing
  • Logic Level Compatibility: 5V tolerant inputs enable use in mixed-voltage environments
  • Package: Available in TSSOP (Thin Shrink Small Outline Package) for reduced space on PCBs
  • RoHS Compliant: Meets environmental standards for hazardous substances

Applications

The SN74LV04ATPWREP is ideal for a variety of applications, including:

  • Industrial controls
  • Automotive systems
  • Military and aerospace electronics
  • Communication infrastructure
  • Medical equipment

Quality and Reliability

TI's commitment to quality ensures that the SN74LV04ATPWREP meets stringent standards for performance and reliability. Each IC is rigorously tested to ensure it can withstand extreme conditions without compromising functionality. The EP designation indicates that this inverter is manufactured with controlled baseline, qualification and process change notification, and extended product-life cycle, making it a trustworthy choice for critical systems.

Support and Resources

Customers can access a wealth of support and resources on the Texas Instruments website, including datasheets, reference designs, and technical documentation. TI also provides customer support and design tools to assist in the integration of the SN74LV04ATPWREP into various projects, ensuring a smooth design-in process.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess