EN
  • EN
  • DE

SN74LS673N

Part No SN74LS673N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 16-BIT SHIFT REGISTERS | IC SERIAL-IN SHIFT-REG 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74LS673
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1255043-SN74LS673N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS673N CAD Model

Description

The SN74LS673N is a high-performance, integrated circuit designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This 16-bit parallel-in, serial-out shift register is a part of the 74LS logic family, which is known for its low-power Schottky technology, making it a preferred choice for a wide range of digital applications.

Key Features

  • Logic Family: 74LS
  • Operation Mode: 16-bit parallel-in, serial-out
  • Package Type: PDIP (Plastic Dual-In-Line Package)
  • Pin Count: 24
  • Supply Voltage: Typically 5 V
  • Operating Temperature Range: 0°C to 70°C

Product Description

The SN74LS673N is adept at handling serial data transfer, which is essential in systems where data bandwidth is limited and cost-effectiveness is critical. It is designed to collect data in a parallel format from the data bus and then shift it out serially, allowing for efficient data processing and communication between various parts of a digital system.

The device features a 16-bit shift register, which allows for the storage of 16 bits of data. This data can be loaded in parallel and then read out serially at a pace determined by the clock input. This makes the SN74LS673N an excellent choice for applications that require the conversion of data from parallel to serial form, such as in data acquisition systems, digital signal processing, and communication interfaces.

With its standard PDIP 24-pin configuration, the SN74LS673N is easy to integrate into existing designs and is compatible with a wide range of PCB layouts. The device operates over a supply voltage range of 4.75 V to 5.25 V, which is typical for 74LS logic devices, and it maintains stable operation across the industrial temperature range.

Overall, the SN74LS673N from Texas Instruments is a versatile and reliable component for any designer looking to implement parallel-to-serial data conversion in their digital systems. Its combination of high-speed operation, parallel loading capability, and robust performance makes it an integral part of any digital logic designer's toolkit.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess