EN
  • EN
  • DE

SN74LS375NSR

Part No SN74LS375NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 4-BIT BISTABLE LATCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Differential
Operating Supply Voltage 4.75 V ~ 5.25 V
Independent Circuits 4
Delay Time - Propagation 12ns
Current - Output High, Low 400μA, 8mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1254982-SN74LS375NSR
Manufacturer Homepage www.ti.com
Family Name SN74LS375
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS375NSR CAD Model

Description

The SN74LS375NSR is a high-quality integrated circuit from Texas Instruments, renowned for its reliable performance and versatility in various electronic applications. This component is part of the 74LS series, which stands for Low-Power Schottky, indicating its efficient power consumption and fast switching capabilities.

Key Features

  • Logic Type: Latch
  • Output Type: Tri-State
  • Number of Bits per Element: 4
  • Number of Elements: 1
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: SOIC-16

The SN74LS375NSR features a quad-bi-stable latch with a common enable input, which makes it ideal for storage of binary information. Each latch has an independent D-type input and a tri-state output, which can be used in bus-oriented systems where data integrity is of utmost importance.

Applications

With its robust design and reliable data retention capabilities, the SN74LS375NSR is suitable for a wide range of applications, including:

  • Buffer storage
  • Memory address registers
  • Power management
  • Control systems
  • Data communication systems

The device's tri-state outputs, which can be put into a high-impedance state, allow for multiple outputs to connect to a common bus line without interference, providing great utility in digital systems where bus-sharing is required.

Quality and Reliability

As with all Texas Instruments products, the SN74LS375NSR is manufactured to the highest quality standards. The device is available in a space-saving SOIC-16 package, which is suitable for automated assembly processes and fits well in compact circuit designs.

With Texas Instruments' commitment to continuous innovation and improvement, you can be assured that the SN74LS375NSR will provide reliable performance for your electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9189 $50.5395
135+ $0.7540 $101.7900
210+ $0.7305 $153.4050
285+ $0.7069 $201.4665
370+ $0.6833 $252.8210
490+ $0.6126 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess