EN
  • EN
  • DE

SN74LS266N

Part No SN74LS266N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XNOR 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Logic Type XNOR (Exclusive NOR)
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Operating Supply Voltage 4.75 V ~ 5.25 V
Maximum Quiescent Current 13mA
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 765573-SN74LS266N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LS266N CAD Model

Description

The SN74LS266N is a quintessential component from Texas Instruments, renowned for its reliability and versatility in digital logic circuits. This integrated circuit is part of the 74LS series, which is a line of Low-Power Schottky logic ICs. The SN74LS266N specifically is a Quadruple 2-Input Exclusive-NOR Gate with a standard DIP (Dual In-line Package) of 14 pins, making it a staple in electronic projects and commercial devices that require precise logic operations.

Key Features

  • Logic Type: Exclusive-NOR (XNOR) Gate
  • Number of Circuits: 4
  • Number of Inputs per Circuit: 2
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: 14-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

The SN74LS266N is designed for use in systems that necessitate a low power draw while maintaining high-speed performance. It operates as an Exclusive-NOR gate, meaning it outputs a high level only when the inputs are at opposite levels. This functionality is essential in applications that require parity checking, equality comparison, or any logic operation where the output should indicate the similarity or dissimilarity of two binary inputs.

Applications

Due to its robust design and logical precision, the SN74LS266N finds its place in a wide array of applications. It's commonly used in:

  • Digital signal processing
  • Control systems
  • Computing devices
  • Telecommunication systems
  • Error detection and correction circuits

Engineers and designers choose the SN74LS266N for its ease of implementation in breadboards and prototype designs, as well as its straightforward integration into more complex PCBs. Texas Instruments ensures that the SN74LS266N meets stringent quality and performance standards, making it a reliable choice for both hobbyist and professional projects alike.

Whether you're building a simple logic puzzle or designing a sophisticated digital system, the SN74LS266N from Texas Instruments provides the logical solution you need in a convenient and cost-effective package.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2503 $51.7569
55+ $1.8464 $101.5520
84+ $1.7887 $150.2508
116+ $1.7310 $200.7960
150+ $1.6733 $250.9950
200+ $1.5002 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess