EN
  • EN
  • DE

SN74LS266DR

Part No SN74LS266DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XNOR OPEN 4CH 2IN 14SOIC / XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type XNOR (Exclusive NOR)
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LS26
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257789-SN74LS266DR
Ultra Librarian 3D Model Ultra Librarian SN74LS266DR CAD Model

Description

The SN74LS266DR is a high-performance, quadruple 2-input exclusive-NOR gate integrated circuit from the reputable manufacturer Texas Instruments. This device is designed to deliver fast and reliable logical operations, which are fundamental in digital electronics and various types of computational circuits.

Key Features:

  • Logic Type: Exclusive-NOR (XNOR) Gate
  • Number of Circuits: 4
  • Number of Inputs: 2 per gate
  • Operating Voltage: 4.75 V to 5.25 V
  • Output Current: -8 mA / 8 mA
  • Switching Characteristics: Fast propagation delay times
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Operating Temperature: 0°C to 70°C

The SN74LS266DR is part of the 74LS family, which is known for its low power consumption and high speed. It is particularly suitable for applications where power efficiency and speed are crucial. The device's exclusive-NOR function outputs a high level only when the inputs are at opposite levels, making it an essential component for parity generators, comparators, and error detection circuits.

Applications:

  • Digital signal processing
  • Control systems
  • Communication systems
  • Data computing
  • Instrumentation
  • Logic circuit design

The SN74LS266DR is available in a small-outline package, which is ideal for space-constrained applications. It is also characterized by its ease of integration into various electronic systems, thanks to its compatibility with standard TTL logic levels. This device is a reliable choice for designers looking for a logic gate IC that combines functionality with practicality.

Whether you're working on a complex microprocessor system or a simple logic puzzle, the SN74LS266DR from Texas Instruments provides the logic capabilities you need with the performance and reliability you can trust.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess