The SN74LS244J is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device belongs to the 74LS family, which is known for its low-power Schottky technology, offering a combination of high speed and low power consumption.
The SN74LS244J features eight non-inverting buffers and line drivers with 3-state outputs. These outputs can be used to drive bus lines or buffer memory address registers. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors and can be placed in a high-impedance state, effectively disconnecting the output from the bus.
Key Features:
- Logic Type: Octal Buffers/Line Drivers with 3-State Outputs
- Package: The SN74LS244J is packaged in a standard J-type ceramic dual in-line package (CerDIP), ensuring robust performance and high reliability.
- Operating Voltage: It operates at a voltage range of 4.75V to 5.25V, making it compatible with TTL power supply standards.
- Output Drive Capability: The device can drive up to 15 LSTTL loads, providing sufficient current for most applications.
- Temperature Range: The operating temperature range of the SN74LS244J is from 0°C to 70°C, suitable for commercial-grade applications.
- Power Dissipation: It offers low power dissipation, with 20µA of maximum ICC low power consumption.
The SN74LS244J is ideal for use in a wide range of applications including memory address driving, bus-oriented systems, and as a buffer for high-speed data lines. Its robust construction and proven logic technology make it a reliable choice for critical applications in industrial and commercial systems.
Whether you're designing a new system or troubleshooting an existing one, the SN74LS244J from Texas Instruments provides the performance and reliability you need in a logic-level translator or bus driver.