EN
  • EN
  • DE

SN74LS155ADG4

Part No SN74LS155ADG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC / Decoder/Demultiplexer 1 x 2:4 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS155
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256563-SN74LS155ADG4
Ultra Librarian 3D Model Ultra Librarian SN74LS155ADG4 CAD Model

Description

Product Overview: SN74LS155ADG4 by Texas Instruments

The SN74LS155ADG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device is a part of the 74LS logic family, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • Dual 2-Line to 4-Line Decoders/Demultiplexers: The SN74LS155ADG4 features two independent 2-line to 4-line decoders/demultiplexers. This makes it a versatile component for a variety of digital applications, including data routing, memory addressing, and logic design.
  • Low Power Consumption: As part of the 74LS series, this IC ensures low power usage, which is essential for battery-operated and energy-efficient designs.
  • High-Speed Performance: The device provides high-speed operation, which is critical for modern digital systems requiring fast data processing and throughput.
  • Wide Operating Voltage Range: It operates over a wide voltage range, typically 4.75V to 5.25V, allowing for flexibility in various power supply scenarios.
  • Output Drive Capability: The IC can drive up to 15 LSTTL loads, which is indicative of its robust output performance and its ability to interface with other logic families.

Applications

The SN74LS155ADG4 is suitable for a broad range of applications, including:

  • Computing systems
  • Data multiplexing
  • Signal routing
  • Memory address decoding
  • Control systems
  • Embedded systems

Quality and Reliability

TI's commitment to quality ensures that the SN74LS155ADG4 meets the highest industry standards for reliability and performance. With a standard operating temperature range, this device is designed to function reliably in a variety of environmental conditions.

Package Information

The SN74LS155ADG4 is available in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT). This packaging allows for a compact design and efficient use of PCB real estate, making it a great choice for space-constrained applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4881 $51.2505
250+ $0.4005 $100.1250
390+ $0.3880 $151.3200
535+ $0.3755 $200.8925
690+ $0.3630 $250.4700
925+ $0.3254 $300.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess