EN
  • EN
  • DE

SN74LS153J

Part No SN74LS153J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4-Line To 1-Line Data Selectors/Multiplexers 16-CDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Lead Free Contains Lead
Number of Bits 4
Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1231691-SN74LS153J
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS153J CAD Model

Description

Product Overview: SN74LS153J Dual 4-Line to 1-Line Data Selectors/Multiplexers

The SN74LS153J from Texas Instruments is a versatile and high-performance integrated circuit designed for efficient data selection and multiplexing. As a member of the 74LS logic family, this device is fabricated with Low-Power Schottky technology, ensuring reduced power consumption while maintaining high switching speeds.

This dual 4-line to 1-line data selector/multiplexer features two individual units within a single package, allowing for the selection of one of four data sources for each unit. The SN74LS153J is capable of handling digital signals with ease and is commonly used in a variety of digital applications, including data routing, signal gating, and function generation.

Key Features:

  • Logic Type: Multiplexer
  • Number of Circuits: 2
  • Input Line: 4-line
  • Output Line: 1-line
  • Package / Case: J-Lead Ceramic Package
  • Operating Temperature: -55°C to 125°C
  • Propagation Delay Time: Fast switching speeds
  • Supply Voltage Range: 4.75V to 5.25V
  • Logic Family: LS
  • Mounting Type: Through Hole

Product Applications:

The SN74LS153J is suitable for a wide range of applications in digital systems. It can be used for:

  • Data multiplexing
  • Signal routing
  • Function generation
  • Control applications
  • Communication systems
  • Computer systems

With its robust design and high reliability, the SN74LS153J is an excellent choice for designers looking for a multiplexer that can perform in demanding environments. Its compatibility with other LS series logic products makes it a convenient option for system expansions and upgrades.

For detailed specifications and application notes, interested parties are encouraged to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess