EN
  • EN
  • DE

SN74LS148NSR

Part No SN74LS148NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCODER 1 X 8:3 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 74LS
Package Reel - TR
Family Name 74LS148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS148NSR-ND, SN74LS148NSRE4, SN74LS148NSRG4, SN74LS148NSRE4-ND, -296-28941-1, -SN74LS148NSRE4-NDR, -SN74LS148NSRG4, 296-28941-6, -SN74LS148NSRE4, SN74LS148NSRG4-ND, -SN74LS148NSR-NDR, -SN74LS148NSRG4-NDR, -296-28941-1-ND, 296-28941-2, 296-28941-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848835-SN74LS148NSR
Ultra Librarian 3D Model Ultra Librarian SN74LS148NSR CAD Model

Description

SN74LS148NSR 8-Line to 3-Line Priority Encoder

The SN74LS148NSR, manufactured by Texas Instruments, is an integrated circuit designed to encode eight input lines to three-line binary (octal). It is a priority encoder which means it gives priority to the highest-order input line. This feature is particularly useful in applications where multiple inputs can be active at the same time, but the system needs to recognize the highest priority signal.

Key Features:

  • Priority Encoding: Provides priority to the highest-order data line.
  • Number of Inputs: 8-line input structure for a wide range of encoding possibilities.
  • Outputs: 3-line binary (octal) outputs.
  • Power Supply: Operates at a voltage range of 4.75V to 5.25V, suitable for TTL (Transistor-Transistor Logic) level systems.
  • Package: Available in an SOP (Small Outline Package) for efficient space usage on circuit boards.
  • Speed: Fast propagation delay times, ensuring quick response and processing in high-speed applications.

Applications:

The SN74LS148NSR is versatile and can be used in a variety of electronic systems, including:

  • Data multiplexing
  • Control address decoding
  • Alarm systems
  • Data routing
  • Computer logic systems

Quality and Reliability:

As with all Texas Instruments products, the SN74LS148NSR is designed to meet high standards of quality and reliability. It is built to deliver consistent performance and is subject to rigorous testing before it reaches the customer. Whether for industrial, commercial, or consumer applications, this priority encoder is a reliable choice for system designers looking for efficient and accurate encoding solutions.

Ordering Information:

The SN74LS148NSR is available for order under the designated part number. For detailed information on pricing, availability, and shipping, please consult Texas Instruments' official distributors or visit their website.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess