EN
  • EN
  • DE

SN74LS145NG4

Part No SN74LS145NG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16DIP / Decoder 1 x 4:10 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Decoder
Independent Circuits 1
Current - Output High, Low -, 80mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS145
Other Names SN74LS145NE4,SN74LS145NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256559-SN74LS145NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS145NG4 CAD Model

Description

The SN74LS145NG4 from Texas Instruments is a highly integrated circuit that is part of their 7400-series logic family. This device is a BCD-to-Decimal Decoder/Driver designed to convert binary coded decimal (BCD) inputs into a corresponding set of ten fully decoded outputs.

Key Features

  • BCD-to-Decimal Decoding: The SN74LS145NG4 is capable of decoding a 4-bit BCD input to a decimal output, which makes it ideal for applications requiring numerical display.
  • High Current Output Drive: With the ability to drive up to 80mA, this IC can directly drive indicators or displays, eliminating the need for additional buffer or driver components.
  • Low Power Consumption: As a member of the LS (Low-power Schottky) family, it offers reduced power consumption without sacrificing speed, making it suitable for battery-operated devices.
  • Wide Operating Voltage: The SN74LS145NG4 operates over a wide voltage range, typically from 4.75V to 5.25V, which provides design flexibility and compatibility with standard digital systems.

Applications

Thanks to its decoding ability and high-current outputs, the SN74LS145NG4 is used in a variety of applications, including:

  • Digital clocks and timers
  • Instrumentation displays
  • Control panel readouts
  • Calculator displays

Design and Packaging

The SN74LS145NG4 is provided in a 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting. This package type is favored for prototyping and educational uses due to its ease of handling and soldering.

Quality and Reliability

Texas Instruments is known for their commitment to quality and reliability. The SN74LS145NG4 is no exception and is manufactured to meet high standards, ensuring stable performance across its operating conditions.

Environmental Considerations

The SN74LS145NG4 is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety, reducing hazardous materials in electronic components.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1943 $50.4689
56+ $1.8005 $100.8280
86+ $1.7442 $150.0012
119+ $1.6880 $200.8720
154+ $1.6317 $251.2818
206+ $1.4629 $301.3574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,850 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess