EN
  • EN
  • DE

SN74LS113ADR

Part No SN74LS113ADR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description J-K FLIP-FLOP / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS113
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857955-SN74LS113ADR
Ultra Librarian 3D Model Ultra Librarian SN74LS113ADR CAD Model

Description

The SN74LS113ADR is a high-performance, dual JK negative-edge-triggered flip-flop integrated circuit, brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 74LS logic family, which is known for its low power Schottky technology, offering a balance between speed and power consumption.

This particular flip-flop features individual J, K, clock (CLK), and asynchronous set (SD) and clear (CD) inputs for each flip-flop. The clear and set are independent of the clock and are initiated by a high level on the respective input. The J and K inputs, on the other hand, must be stable when the clock pulse is high, and the edge transition of the clock triggers the flip-flop. The SN74LS113ADR is capable of toggling its output from the high to the low state or vice versa, based on the state of the J and K inputs, making it a versatile choice for a wide range of applications.

Packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, the SN74LS113ADR is designed for space-efficient applications and is suitable for surface-mount technology (SMT) processes. The small footprint of the device makes it ideal for compact electronic designs, such as embedded systems, communication devices, and control logic in various applications.

The operating voltage range of the SN74LS113ADR is typically 4.75V to 5.25V, which allows it to be used in standard TTL (Transistor-Transistor Logic) environments. Its low power consumption and fast switching speeds make it an excellent choice for high-speed data processing, computing, and other digital applications where reliable flip-flop operations are crucial.

In summary, the SN74LS113ADR from Texas Instruments is a reliable and efficient solution for designers looking to implement flip-flop logic in their digital circuits. With its dual flip-flop configuration, versatile input options, and compact packaging, it stands as a solid choice for a multitude of electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess