EN
  • EN
  • DE

SN74HCT574NG4

Part No SN74HCT574NG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HCT
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 47ns @ 5.5V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74HCT574
Other Names SN74HCT574NE4,SN74HCT574NE4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258477-SN74HCT574NG4
Ultra Librarian 3D Model Ultra Librarian SN74HCT574NG4 CAD Model

Description

SN74HCT574NG4 Octal Edge-Triggered D-Type Flip-Flops

The SN74HCT574NG4 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device is part of the HCT family and is compatible with standard TTL integrated circuits. It features eight D-type flip-flops with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.

With its robust design, the SN74HCT574NG4 is capable of directly driving up to 15 LSTTL loads over the full operating temperature range. The device operates at a voltage range of 4.5V to 5.5V, which allows for seamless integration with 5V systems. The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which means that the output state is guaranteed to be stable and reliable once the clock pulse has passed.

The 3-state outputs of the SN74HCT574NG4 are essential for bus-oriented systems. When the output enable (OE) input is high, the outputs are in a high-impedance state, which prevents them from affecting or loading the bus when the device is not actively driving it. This feature is particularly useful in multiplexed systems where data integrity is critical.

Key features of the SN74HCT574NG4 include:

  • Eight edge-triggered D-type flip-flops with 3-state outputs
  • Wide operating voltage range of 4.5V to 5.5V
  • Direct drive capability of up to 15 LSTTL loads
  • High-impedance state during power up and power down
  • HCT logic level compatibility for direct interfacing with TTL logic levels
  • Wide operating temperature range suitable for commercial and industrial applications

The versatility and reliability of the SN74HCT574NG4 make it a preferred choice for designers and engineers looking for a dependable flip-flop IC for their digital circuits. Whether it's for data storage, shift registers, or as a buffer, this Texas Instruments product delivers consistent performance and integrates smoothly with existing 5V logic systems.

Encased in a 20-pin PDIP package, the SN74HCT574NG4 is also easy to handle and solder onto a printed circuit board, making it suitable for prototyping and mass production alike.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess