EN
  • EN
  • DE

SN74HCT374PWT

Part No SN74HCT374PWT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 40MHz
Max Propagation Delay @ V, Max CL 41ns @ 5.5V, 150pF
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 795035-SN74HCT374PWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HCT374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HCT374PWT CAD Model

Description

Product Overview: SN74HCT374PWT from Texas Instruments

The SN74HCT374PWT is a high-performance, octal-edge-triggered D-type flip-flop integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. Designed to offer both the functionality and speed required for modern digital systems, this device is a staple in the electronics industry for its reliability and versatility.

Key Features

  • Logic Type: The SN74HCT374PWT is an octal D-type flip-flop that captures the data present on its inputs on the rising edge of the clock signal, ensuring precise and reliable data storage.
  • Output Type: This component features tri-state outputs, which can be set to either a high, low, or high-impedance state, allowing for increased flexibility in bus-oriented systems.
  • Operating Voltage: It operates at a wide range of voltages from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while maintaining CMOS (Complementary Metal-Oxide-Semiconductor) level input logic.
  • Propagation Delay: The device boasts a fast propagation delay, which is critical for high-speed data processing applications.
  • Package: The SN74HCT374PWT comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The SN74HCT374PWT is widely used in a variety of digital applications, including:

  • Temporary data storage
  • Data transfer and manipulation
  • System control registers
  • Interface between mismatched clock domains

Quality and Reliability

As with all Texas Instruments products, the SN74HCT374PWT is designed to meet the highest quality and reliability standards. It is manufactured to work in a broad range of environmental conditions and is subjected to rigorous testing to ensure performance under extreme scenarios.

Conclusion

Whether you're designing a complex digital system or simply need a reliable flip-flop for your circuit, the SN74HCT374PWT from Texas Instruments provides the performance and flexibility required for a wide array of applications. With its robust feature set and proven reliability, this device continues to be a preferred choice for engineers and designers around the globe.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3301 $51.1655
325+ $0.3093 $100.5225
505+ $0.2988 $150.8940
720+ $0.2779 $200.0880
935+ $0.2675 $250.1125
1,170+ $0.2570 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,260 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess