EN
  • EN
  • DE

SN74HC74QPWRG4Q1

Part No SN74HC74QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOP WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74HC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1254716-SN74HC74QPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC74
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HC74QPWRG4Q1 CAD Model

Description

SN74HC74QPWRG4Q1 Dual D-Type Positive-Edge-Triggered Flip-Flops from Texas Instruments

The SN74HC74QPWRG4Q1 is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit from the reputable manufacturer Texas Instruments. This device is designed to deliver robust performance for a wide range of applications, particularly in the automotive industry where reliability and durability are of paramount importance.

Key Features:

  • Technology: The SN74HC74QPWRG4Q1 is built using advanced high-speed CMOS technology which ensures low power consumption while providing high-speed operation equivalent to LS-TTL gates.
  • Dual Flip-Flops: This IC contains two independent D-type flip-flops with individual clear and preset inputs for each flip-flop, allowing for flexible configuration and control within circuits.
  • Edge-Triggered: The flip-flops are positive-edge-triggered, capturing data on the rising edge of the clock signal, which makes them suitable for a variety of synchronous data processing tasks.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, catering to various logic level requirements and ensuring compatibility with mixed-voltage systems.
  • Automotive-Qualified: As a Q1 device, the SN74HC74QPWRG4Q1 meets stringent automotive qualification standards, making it ideal for vehicle electronics and other high-reliability applications.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, which means it has the ability to handle multiple connections without performance degradation.
  • Temperature Range: It is designed to operate over a wide temperature range, from -40°C to 85°C, ensuring stable functionality in harsh environments.
  • Packaging: Available in a TSSOP package, the SN74HC74QPWRG4Q1 is designed for space-efficient PCB layouts and is suitable for automated surface-mount assembly processes.

Applications:

The SN74HC74QPWRG4Q1 is versatile and can be used in various automotive and industrial applications, including:

  • Automotive control systems
  • Signal processing
  • Sequential logic circuits
  • Counters and registers
  • Data storage
  • Instrumentation

This Texas Instruments product is a testament to their commitment to providing high-quality, reliable components for sophisticated electronic systems. The SN74HC74QPWRG4Q1 is not just a component; it is a solution designed to meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5048 $50.4800
245+ $0.4142 $101.4790
375+ $0.4013 $150.4875
520+ $0.3883 $201.9160
670+ $0.3754 $251.5180
895+ $0.3366 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,880 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess