EN
  • EN
  • DE

SN74HC595DRG3

Part No SN74HC595DRG3
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-31822-2,296-31822-1,2156-SN74HC595DRG3,SN74HC595DRG3-ND,296-31822-6,TEXTISSN74HC595DRG3
Standard Package 2,500
Win Source Part Number 1092036-SN74HC595DRG3
Ultra Librarian 3D Model Ultra Librarian SN74HC595DRG3 CAD Model

Description

The SN74HC595DRG3 is a high-performance, 8-bit shift registers with serial-to-parallel data conversion capabilities manufactured by Texas Instruments. This integrated circuit is part of the 74HC family, which is well-known for its high speed and low power consumption, making it an excellent choice for a wide range of digital applications.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74HC595DRG3 allows for serial input and provides parallel output, which can be used to extend the data bus of a microcontroller or microprocessor.
  • Wide Operating Voltage Range: It operates with a voltage range from 2V to 6V, providing versatility for use in various systems with different power requirements.
  • High-Current 3-State Outputs: The device can drive up to 15mA (at 5V) and has 3-state outputs, which can be used to drive lines or buses and to interface with other high-current/high-voltage loads.
  • Shift Register Clock Input: A dedicated clock input is provided for the shift register, which can be driven by an external clock source for precise timing control.
  • Output Register Clock Input: Separate from the shift register clock, the output register clock allows for flexible timing arrangements and synchronization with system operations.
  • Clear Function: The device includes a clear function that resets the internal registers, providing a clean start for operations.

Applications

The SN74HC595DRG3 is suitable for a broad array of applications, including:

  • LED displays and LED matrix management
  • Digital signal processing
  • Expandable I/O interfaces for microcontrollers
  • Data acquisition systems
  • Industrial control systems

Package and Quality

This device is offered in an SOIC-16 (D) package, providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality and reliability for the SN74HC595DRG3, making it a trustworthy component for your digital solutions.

You May Also Be Interested in

Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1603 $50.4945
670+ $0.1502 $100.6340
1,035+ $0.1451 $150.1785
1,485+ $0.1350 $200.4750
1,925+ $0.1299 $250.0575
2,405+ $0.1248 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415,940 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess