The SN74HC377NG4 from Texas Instruments is a high-performance, octal D-type flip-flop integrated circuit. Designed with the advanced HC (High-Speed CMOS) technology, it offers the perfect blend of speed and power efficiency, making it a top choice for a wide range of electronic applications.
This particular device features eight D-type flip-flops with common clock and clear inputs. Each flip-flop is equipped with a 3-state output, which not only provides the standard non-inverted data but also offers a high-impedance state. This high-impedance state makes the SN74HC377NG4 ideal for interfacing with bus-oriented systems where multiple devices may need to share a common data line.
Key Features:
- Logic Type: Octal D-Type Flip-Flop with 3-state outputs
- Operating Voltage: 2 V to 6 V, accommodating a variety of logic level requirements
- High Current Outputs: Can drive up to 15 LSTTL loads, ensuring compatibility with legacy systems
- Low Power Consumption: Typical tpd of 13 ns with a low power consumption, making it suitable for battery-operated devices
- Wide Operating Temperature Range: -40°C to 85°C, allowing use in harsh environments
- Packaging: Available in a 20-pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and integrate into various designs
The SN74HC377NG4 is a versatile component that simplifies the design of systems requiring data storage or transfer. Its octal configuration allows for efficient data handling in parallel processing systems. Furthermore, the clear input feature provides a convenient way to reset the entire chip, ensuring data integrity during power-up sequences or after error conditions.
Whether you're designing consumer electronics, industrial control systems, or complex computing hardware, the SN74HC377NG4 offers reliability and performance. Texas Instruments' commitment to quality ensures that this flip-flop IC meets the stringent requirements of modern electronic designs, providing a robust and dependable solution for your data storage needs.