EN
  • EN
  • DE

SN74HC377ANSR

Part No SN74HC377ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 71 MHz
Max Propagation Delay @ V, Max CL 24ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74HC377ANSRCT,SN74HC377ANSR-ND,2156-SN74HC377ANSR,296-SN74HC377ANSRTR,296-SN74HC377ANSRDKR,TEXTISSN74HC377ANSR
Standard Package 2,000
Win Source Part Number 1094978-SN74HC377ANSR
Ultra Librarian 3D Model Ultra Librarian SN74HC377ANSR CAD Model

Description

The SN74HC377ANSR is a high-performance, octal D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features eight edge-triggered D-type flip-flops with clock (CLK) and clear (CLR) inputs. It is a member of the 74HC family, which is well-known for its high-speed CMOS technology.

Each flip-flop has independent D inputs, as well as CLK and CLR inputs. The flip-flops will store the state of their individual D inputs when the CLK input undergoes a low-to-high transition. The CLR input can be used to reset all flip-flops to a low state when taken low. This makes the SN74HC377ANSR ideal for applications that require the capture and storage of data, such as registers, counters, and memory devices.

Key Features:

  • Logic Type: Octal D-type Flip-Flop
  • Package / Case: SOP-20
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Logic Family: HC
  • Propagation Delay Time: 13 ns at 4.5 V, 16 ns at 6 V
  • Supply Voltage: 2 V to 6 V

The SN74HC377ANSR is designed for general-purpose logic applications and is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into mixed-technology systems. Its wide operating voltage range and low power consumption make it suitable for battery-powered devices and portable applications.

With its robust design and the reliability of Texas Instruments' manufacturing, the SN74HC377ANSR is an excellent choice for designers looking to implement flip-flops in their digital logic circuits. Its surface-mount package allows for a compact footprint on printed circuit boards, making it an efficient solution for space-constrained applications.

Whether you're working on data storage, signal processing, or control systems, the SN74HC377ANSR offers the performance and versatility needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess