EN
  • EN
  • DE

SN74HC258PWT

Part No SN74HC258PWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC258
Other Names SN74HC258PWTG4,SN74HC258PWTE4,SN74HC258PWTG4,TEXTISSN74HC258PWT,SN74HC258PWTE4,2156-SN74HC258PWT-TITR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256611-SN74HC258PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC258PWT CAD Model

Description

Product Overview: SN74HC258PWT

The SN74HC258PWT is a high-performance integrated circuit from Texas Instruments, renowned for its versatility and reliability in digital systems. This device belongs to the 74HC family, which is well-known for its high-speed CMOS technology, offering a perfect balance between speed and power consumption.

Key Features

  • Quadruple 2-Line To 1-Line Data Selectors/Multiplexers: The SN74HC258PWT is equipped with four individual 2-line to 1-line data selectors/multiplexers, providing the flexibility to route signals within digital circuits efficiently.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2 V to 6 V, making it compatible with a variety of logic levels and suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • Low Power Consumption: The device is designed for low power consumption, with a typical quiescent current of only 20 µA, which is ideal for battery-powered and energy-sensitive applications.
  • High Current Drive: Despite its low power usage, the SN74HC258PWT can drive up to 5.2 mA at the output, allowing it to control LEDs, transistors, and other low-power peripherals directly.

Applications

The SN74HC258PWT is widely used in a variety of digital applications, including:

  • Data routing and signal selection
  • Function generation
  • Communication systems
  • Control systems
  • Computer logic units

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the SN74HC258PWT is designed for surface-mount technology, allowing for compact PCB design and automated assembly processes. This package is also conducive to excellent thermal performance and reduced cross-talk between signals. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, meeting stringent industry specifications.

Support and Resources

Texas Instruments provides extensive support and resources for the SN74HC258PWT, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs. With its robust feature set and strong support infrastructure, the SN74HC258PWT is an excellent choice for designers looking for a dependable and flexible data selector/multiplexer solution.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6399 $51.1920
195+ $0.5251 $102.3945
295+ $0.5087 $150.0665
410+ $0.4923 $201.8430
530+ $0.4759 $252.2270
705+ $0.4267 $300.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess