EN
  • EN
  • DE

SN74HC21QDRQ1

Part No SN74HC21QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 4-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features AND Gate IC 2 Channel - 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74HC21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-24750-1-ND, 296-24750-6, SN74HC21QDRQ1-ND, 296-24750-1, 296-24750-2, -SN74HC21QDRQ1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896592-SN74HC21QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC21QDRQ1 CAD Model

Description

The SN74HC21QDRQ1 from Texas Instruments is a high-performance, dual 4-input positive AND gate integrated circuit designed to operate in a wide range of automotive and industrial applications. This advanced logic gate is part of the 74HC series, which is well recognized for its robustness and compatibility with CMOS technology.

Key Features

  • Wide Operating Voltage Range: The device can function effectively with a supply voltage ranging from 2V to 6V, making it versatile for various electronic systems.
  • High-Current Outputs: The SN74HC21QDRQ1 can drive up to 5.2 mA at the output, allowing it to control other logic circuits or even small LEDs directly.
  • Low Power Consumption: Its low power consumption is ideal for battery-operated equipment, contributing to energy-efficient designs.
  • Qualified for Automotive Applications: The device meets the stringent requirements of the automotive industry, ensuring reliability and performance in harsh environments.
  • High Noise Immunity: Characterized by a noise immunity consistent with the 74HC logic family, it is less susceptible to spurious signals and glitches.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection features safeguard the device during handling and operation.

Applications

The SN74HC21QDRQ1 is suitable for a wide range of applications, particularly where high-speed and reliable logic operations are critical. Its typical applications include:

  • Automotive systems such as engine control units, body electronics, and infotainment systems
  • Industrial controls and automation systems
  • Signal processing and data management
  • Complex logic circuit implementations
  • Power management circuits

Quality and Environmental Compliance

The device is manufactured to adhere to the highest quality standards and is compliant with environmental regulations. It is lead-free and RoHS compliant, minimizing the environmental impact and ensuring it is suitable for use in a wide range of markets and applications.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3491 $50.6195
350+ $0.2865 $100.2750
545+ $0.2775 $151.2375
745+ $0.2686 $200.1070
965+ $0.2596 $250.5140
1,290+ $0.2328 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess